Kingbright Corporation Optocoupler, Phototrans, 5Kv, Dip-4; No. Of Channels Kingbright KB847-B

Description
OPTOCOUPLER, PHOTOTRANS, 5KV, DIP-4; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRANS, 5KV, DIP-4; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototrans, 5Kv, Dip-4; No. Of Channels Kingbright - 64T3203 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans, 5Kv, Dip-4; No. Of Channels Kingbright
64T3203
Optocoupler, Phototrans, 5Kv, Dip-4; No. Of Channels Kingbright 64T3203
OPTOCOUPLER, PHOTOTRANS, 5KV, DIP-4; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS, 5KV, DIP-4; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 64T3203
Product Name Optocoupler, Phototrans, 5Kv, Dip-4; No. Of Channels Kingbright
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5033RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details