Kingbright Corporation 4-Dip Photocoupler Ul & Vde0884; No. Of Channels Kingbright KB817

Description
4-DIP PHOTOCOUPLER UL & VDE0884; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
4-DIP PHOTOCOUPLER UL & VDE0884; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Dip Photocoupler Ul & Vde0884; No. Of Channels Kingbright - 64T3197 - Newark, An Avnet Company
Chicago, IL, United States
4-Dip Photocoupler Ul & Vde0884; No. Of Channels Kingbright
64T3197
4-Dip Photocoupler Ul & Vde0884; No. Of Channels Kingbright 64T3197
4-DIP PHOTOCOUPLER UL & VDE0884; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes

4-DIP PHOTOCOUPLER UL & VDE0884; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 64T3197
Product Name 4-Dip Photocoupler Ul & Vde0884; No. Of Channels Kingbright
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 336-3024-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
Solid State Relays - 2303310 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details