Kingbright Corporation 4-Smd Photocoupler Ul & Vde0884; No. Of Channels Kingbright KB817-B

Description
4-SMD PHOTOCOUPLER UL & VDE0884; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes
Datasheet
Description
4-SMD PHOTOCOUPLER UL & VDE0884; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Smd Photocoupler Ul & Vde0884; No. Of Channels Kingbright - 64T3198 - Newark, An Avnet Company
Chicago, IL, United States
4-Smd Photocoupler Ul & Vde0884; No. Of Channels Kingbright
64T3198
4-Smd Photocoupler Ul & Vde0884; No. Of Channels Kingbright 64T3198
4-SMD PHOTOCOUPLER UL & VDE0884; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

4-SMD PHOTOCOUPLER UL & VDE0884; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 64T3198
Product Name 4-Smd Photocoupler Ul & Vde0884; No. Of Channels Kingbright
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 7083112 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details