Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988750-KB815B
Mounting: SMD (SMT)
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 5 kV
Output Voltage: 35 V
Input Current: 50 mA
Categories: OEM Parts(J-L)
Case / Package: DIP
Alternative Parts (Cross-Reference): KB815BKB815-B;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988750-KB815B |
| Product Name | OEM Parts - OEM Parts (J - L) - KB815B |