Kingbright Corporation Smd Photocoupler Ul-Vde0887; No. Of Channels Kingbright KB357NT

Description
SMD PHOTOCOUPLER UL-VDE0887; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SMD PHOTOCOUPLER UL-VDE0887; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Photocoupler Ul-Vde0887; No. Of Channels Kingbright - 64T3194 - Newark, An Avnet Company
Chicago, IL, United States
Smd Photocoupler Ul-Vde0887; No. Of Channels Kingbright
64T3194
Smd Photocoupler Ul-Vde0887; No. Of Channels Kingbright 64T3194
SMD PHOTOCOUPLER UL-VDE0887; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes

SMD PHOTOCOUPLER UL-VDE0887; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 64T3194
Product Name Smd Photocoupler Ul-Vde0887; No. Of Channels Kingbright
Mounting Option SOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3122MU12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details