Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067136-KB357NT
Packaging: Cut Tape
Termination: SMD/SMT
Approvals: UL
Mounting: SMD (SMT)
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 3.75 kV
Output Voltage: 35 V
Input Current: 50 mA
Rise Time: 3 µs
Fall Time: 4 µs
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): LTV-357T; LTV-354T; LTV-356T; TLP124(TPR,F); TLP126(TPR,F); TLP185(GB-TPR,E)KB 357 NT; KB 357NT;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Collector Emitter Breakdown Voltage: 35 V
Collector Emitter Voltage (VCEO): 35 V
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067136-KB357NT |
| Product Name | OEM Parts - OEM Parts (J - L) - KB357NT |