Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067134-KB355NT
Packaging: Cut Tape
Approvals: UL
Mounting: SMD (SMT)
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 3.75 kV
Output Voltage: 35 V
Input Current: 50 mA
Rise Time: 60 µs
Fall Time: 53 µs
Categories: OEM Parts(J-L)
Case / Package: SOP
Alternative Parts (Cross-Reference): PS2706-1-F3-A; PS2701-1-F3-M-A; PS2701-1-F3-H-A; SFH690ABT; SFH690BT; SFH690DTKB 355 NT; KB 355NT;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Collector Emitter Breakdown Voltage: 35 V
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067134-KB355NT |
| Product Name | OEM Parts - OEM Parts (J - L) - KB355NT |