Kingbright Corporation 8.89X8.89MM GREEN LIGHT BAR LED DISPLAY KB2855CGKD

Description
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors
Datasheet
Description
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.89X8.89MM GREEN LIGHT BAR LED DISPLAY - KB2855CGKD - Kingbright Corporation
City of Industry, CA, USA
8.89X8.89MM GREEN LIGHT BAR LED DISPLAY
KB2855CGKD
8.89X8.89MM GREEN LIGHT BAR LED DISPLAY KB2855CGKD
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors

Features and Applications

  • Uniform light emitting area
  • Flush mountable
  • Excellent on/off contrast
  • Easily mounted on PC boards or sockets
  • RoHS compliant
  • Icon illumination
  • Status indication
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number KB2855CGKD
Product Name 8.89X8.89MM GREEN LIGHT BAR LED DISPLAY
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details