Kingbright Corporation 8.89X3.81MM DUAL GREEN LIGHT BAR LED DISPLAY KB2800CGKD

Description
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors
Datasheet
Description
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.89X3.81MM DUAL GREEN LIGHT BAR LED DISPLAY - KB2800CGKD - Kingbright Corporation
City of Industry, CA, USA
8.89X3.81MM DUAL GREEN LIGHT BAR LED DISPLAY
KB2800CGKD
8.89X3.81MM DUAL GREEN LIGHT BAR LED DISPLAY KB2800CGKD
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors

Features and Applications

  • Uniform light emitting area
  • Flush mountable
  • Excellent on/off contrast
  • Easily mounted on PC boards or sockets
  • RoHS compliant
  • Icon illumination
  • Status indication
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number KB2800CGKD
Product Name 8.89X3.81MM DUAL GREEN LIGHT BAR LED DISPLAY
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details