Kingbright Corporation 8.89x3.81MM YELLOW LIGHT BAR LED DISPLAY KB2700SYKW

Description
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors
Datasheet
Description
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.89x3.81MM YELLOW LIGHT BAR LED DISPLAY - KB2700SYKW - Kingbright Corporation
City of Industry, CA, USA
8.89x3.81MM YELLOW LIGHT BAR LED DISPLAY
KB2700SYKW
8.89x3.81MM YELLOW LIGHT BAR LED DISPLAY KB2700SYKW
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors

Features and Applications

  • Uniform light emitting area
  • Flush mountable
  • Excellent on/off contrast
  • Easily mounted on PC boards or sockets
  • RoHS compliant
  • Icon illumination
  • Status indication
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number KB2700SYKW
Product Name 8.89x3.81MM YELLOW LIGHT BAR LED DISPLAY
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details