The KB2400SYKW is an 8.89 mm x 3.81 mm yellow light bar LED display manufactured by Kingbright Corporation. It utilizes AlGaInP technology on a GaAs substrate, providing a super bright yellow emission with a peak wavelength of 590 nm. The device features a white diffused lens type and offers a luminous intensity ranging from 120 to 300 mcd at a forward current of 20 mA. It operates at a forward voltage of 2.0 to 2.5 V and is designed for low current operation, making it suitable for various applications including home appliances, industrial displays, and numeric status indicators. The LED display is RoHS compliant and can be easily mounted on printed circuit boards. It is important to handle the device with care due to its sensitivity to electrostatic discharge, and proper grounding measures are recommended during installation. The operating temperature range is -40 to +85 °C, with a maximum power dissipation of 75 mW. The product is designed for flush mounting and can be used in conjunction with panels and legend mounts.
Features and Applications
| Kingbright Corporation | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | KB2400SYKW |
| Product Name | 8.89X3.81MM YELLOW LIGHT BAR LED DISPLAY |
| LED Color | Yellow |