Kingbright Corporation 8.89X3.81MM RED LED LIGHT BAR KB-E100SRW

Description
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors
Datasheet
Description
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.89X3.81MM RED LED LIGHT BAR - KB-E100SRW - Kingbright Corporation
City of Industry, CA, USA
8.89X3.81MM RED LED LIGHT BAR
KB-E100SRW
8.89X3.81MM RED LED LIGHT BAR KB-E100SRW
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors

Features and Applications

  • Uniform light emitting area
  • Flush mountable
  • Excellent on/off contrast
  • Easily mounted on PC boards or sockets
  • RoHS compliant
  • Icon illumination
  • Status indication
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number KB-E100SRW
Product Name 8.89X3.81MM RED LED LIGHT BAR
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details