Kingbright Corporation LED Displays KB-2700SYKW

Description
Kingbright KB-2700SYKW LED Display
Request a Quote
Description
Kingbright KB-2700SYKW LED Display
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 1451444 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1451444
LED Displays 1451444
Kingbright KB-2700SYKW LED Display

Kingbright KB-2700SYKW LED Display

Supplier's Site
LED Displays - 8714883 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8714883
LED Displays 8714883
Kingbright KB-2700SYKW LED Display

Kingbright KB-2700SYKW LED Display

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Digital LED Displays Digital LED Displays
Product Number 1451444 8714883
Product Name LED Displays LED Displays
LED Color Yellow; Yellow Yellow; Yellow
Wavelength 590 nm 590 nm
Typical Intensity 370000 microCandela 370000 microCandela
Width 9.9 mm (0.3898 inch) 9.9 mm (0.3898 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details