Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067101-KAA-3528ESGS
Color: Green, Red
Length: 2.8 mm
Mounting: SMD (SMT)
Forward Voltage: 2.5 V
Luminous Intensity: 30 mcd
Viewing Angle: 120 °
Lens Color: Clear
Height: 1.9 mm
Number of Pins: 4
Wavelength: 568 nm
Width: 3.5 mm
Categories: OEM Parts(J-L)
Case / Package: PLCC
Number of LEDs: 2
Lens Style: Round
Alternative Parts (Cross-Reference): KAA-3528ESGSKAA3528E
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Dominant Wavelength: 617 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067101-KAA-3528ESGS |
| Product Name | OEM Parts - OEM Parts (J - L) - KAA-3528ESGS |