Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067046-KA-3528SECKT
Color: Red
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 2.2 V
Luminous Intensity: 450 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Wavelength: 625 nm
Categories: OEM Parts(J-L)
Lens Style: Round
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067046-KA-3528SECKT-J3 |
| Product Name | OEM Parts - OEM Parts (J - L) - KA-3528SECKT-J3 |