Kingbright Corporation 10 SEGMENT RED LED BARGRAPH DC10EWA

Description
Features and Applications Each chip can be controlled separately Excellent on/off contrast End stackable Mechanically rugged Gray face; white segment RoHS compliant Suitable for level indicators Various in color combinations Available in bi-color version
Datasheet
Description
Features and Applications Each chip can be controlled separately Excellent on/off contrast End stackable Mechanically rugged Gray face; white segment RoHS compliant Suitable for level indicators Various in color combinations Available in bi-color version
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 SEGMENT RED LED BARGRAPH - DC10EWA - Kingbright Corporation
City of Industry, CA, USA
10 SEGMENT RED LED BARGRAPH
DC10EWA
10 SEGMENT RED LED BARGRAPH DC10EWA
Features and Applications Each chip can be controlled separately Excellent on/off contrast End stackable Mechanically rugged Gray face; white segment RoHS compliant Suitable for level indicators Various in color combinations Available in bi-color version

Features and Applications

  • Each chip can be controlled separately
  • Excellent on/off contrast
  • End stackable
  • Mechanically rugged
  • Gray face; white segment
  • RoHS compliant
  • Suitable for level indicators
  • Various in color combinations
  • Available in bi-color version
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Bar Graph Arrays
Product Number DC10EWA
Product Name 10 SEGMENT RED LED BARGRAPH
Number of Segments 10
Unlock Full Specs
to access all available technical data

Similar Products

Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
Height 5.75 inch (146 mm)
View Details
20-SEGMENT RED LED BARGRAPH - DC20/20EWA - Kingbright Corporation
Specs
Number of Segments 20
Color Type Red
Number of Colors Single Color
View Details
10-Element Bar Graph Array - HDSP-4832 - Broadcom Inc.
Specs
Number of Segments 10
Color Type Red; Green; Yellow
Number of Colors Multi-color
View Details
10 SEGMENT RED BAR GRAPH LED DISPLAY - DC10SURKWA - Kingbright Corporation
Specs
Number of Segments 10
Color Type Red
Number of Colors Single Color
View Details