Kingbright Corporation .8" DUAL RED LED DISPLAY DC08-11SRWA

Description
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.8" DUAL RED LED DISPLAY - DC08-11SRWA - Kingbright Corporation
City of Industry, CA, USA
.8" DUAL RED LED DISPLAY
DC08-11SRWA
.8" DUAL RED LED DISPLAY DC08-11SRWA
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.4 inch digit height
  • Low current operation
  • Excellent character appearance
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Suitable for computer peripherals
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - 754-2185-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2185-ND
LED Character and Numeric 754-2185-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 1.85V 20mA 1.018"" H x 1.409"" W x 0.394"" D (25.85mm x 35.80mm x 10.00mm) 18-DIP (0.866"", 22.00mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 1.85V 20mA 1.018"" H x 1.409"" W x 0.394"" D (25.85mm x 35.80mm x 10.00mm) 18-DIP (0.866"", 22.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
DC08-11SRWA
LED Displays & Accessories DC08-11SRWA
LED Displays & Accessories Dual Red 640nm Common Cathode

LED Displays & Accessories Dual Red 640nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number DC08-11SRWA 754-2185-ND DC08-11SRWA
Product Name .8" DUAL RED LED DISPLAY LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Red Red
Wavelength 640 nm 660 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
 - FI-127 - Dillon Force Measurement
Dillon Force Measurement
View Details