This family of bar graph arrays, from Kingbright, have 20 segments. They are through-hole mounted with a grey face and white coloured segments. These colours allow the arrays to give a higher contrast ratio. The 20 segment bar graph arrays come in a variety of single and multi colour options. They are ideal for level indicator applications.
Features of the 20 segment bar graph arrays:. Array dimensions: 50.7 x 7.5 x 8 mm. Segment dimensions: 5.08 x 1.78 mm. Low current operation. End stackable. Mechanically rugged
Display Type = Light Bar
LED Colours = Yellow
Number of Segments = 20
Mounting Type = Through Hole
External Depth = 8mm
External Width = 50.7mm
External Dimensions = 10.2 x 50.7 x 8mm
External Height = 10.2mm
Luminous Intensity = 110000 mcd
Colour of Face = Grey
Delivery on production packaging - Tube. This product is non-returnable.
This family of bar graph arrays, from Kingbright, have 20 segments. They are through-hole mounted with a grey face and white coloured segments. These colours allow the arrays to give a higher contrast ratio. The 20 segment bar graph arrays come in a variety of single and multi colour options. They are ideal for level indicator applications.
Features of the 20 segment bar graph arrays:. Array dimensions: 50.7 x 7.5 x 8 mm. Segment dimensions: 5.08 x 1.78 mm. Low current operation. End stackable. Mechanically rugged
Display Type = Light Bar
LED Colours = Yellow
Number of Segments = 20
Mounting Type = Through Hole
External Depth = 8mm
External Width = 50.7mm
External Dimensions = 10.2 x 50.7 x 8mm
External Height = 10.2mm
Luminous Intensity = 110000 mcd
Colour of Face = Grey
LED Bar Graph 20seg 50.7mm Yellow 110mcd - Displays & Industrial Monitors - LED Displays
RS Components, Ltd. | |
---|---|
Product Category | Digital LED Displays |
Product Number | 7192421P |
Display Type | Segmented |
LED Color | Yellow; Yellow |
Typical Intensity | 1.10E8 microCandela |