SB Green 10-seg LED lightbar, DC-10SGWA
| RS Components, Ltd. | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 2473090 |
| Product Name | LED Displays |
| LED Color | Green; Green |
| Face & Segment Colors | Grey |
| Wavelength | 565 nm |
| Character Height | 5.08 mm (0.2000 inch) |