Kingbright Corporation .8" DUAL RED LED DISPLAY DA08-11EWA

Description
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.8" DUAL RED LED DISPLAY - DA08-11EWA - Kingbright Corporation
City of Industry, CA, USA
.8" DUAL RED LED DISPLAY
DA08-11EWA
.8" DUAL RED LED DISPLAY DA08-11EWA
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.4 inch digit height
  • Low current operation
  • Excellent character appearance
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Suitable for computer peripherals
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
DA08-11EWA
LED Displays & Accessories DA08-11EWA
LED Displays & Accessories Dual Red 625nm Common Anode

LED Displays & Accessories Dual Red 625nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number DA08-11EWA DA08-11EWA
Product Name .8" DUAL RED LED DISPLAY LED Displays & Accessories
Display Type Segmented
Character Type Numeric
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Display Modules - Display Modules - LED Character and Numeric - LDS-A516RI - 810750-LDS-A516RI - Win Source Electronics
Specs
Display Type Dot Matrix
View Details
3 suppliers