Kingbright Corporation .4" DUAL YEL.LED DISPLAY DA04-11YWA

Description
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.4" DUAL YEL.LED DISPLAY - DA04-11YWA - Kingbright Corporation
City of Industry, CA, USA
.4" DUAL YEL.LED DISPLAY
DA04-11YWA
.4" DUAL YEL.LED DISPLAY DA04-11YWA
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.3 inch digit height
  • Low current operation
  • Excellent character appearance
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Suitable for computer peripherals
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Display, Seven Segment, 10Mm, Yellow; Led Color Kingbright - 94X0526 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10Mm, Yellow; Led Color Kingbright
94X0526
Display, Seven Segment, 10Mm, Yellow; Led Color Kingbright 94X0526
DISPLAY, SEVEN SEGMENT, 10MM, YELLOW; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:5800µcd; No. of Digits / Alpha:2; Character Size:10mm; Common Connection:Common Anode; Product Range:

DISPLAY, SEVEN SEGMENT, 10MM, YELLOW; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:5800µcd; No. of Digits / Alpha:2; Character Size:10mm; Common Connection:Common Anode; Product Range:

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
DA04-11YWA
LED Displays & Accessories DA04-11YWA
LED Displays & Accessories YELLOW DIFFUSED 2 DIGIT

LED Displays & Accessories YELLOW DIFFUSED 2 DIGIT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number DA04-11YWA 94X0526 DA04-11YWA
Product Name .4" DUAL YEL.LED DISPLAY Display, Seven Segment, 10Mm, Yellow; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Yellow Yellow
Wavelength 588 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details