Features and Applications
Manufacturer: Kingbright
Win Source Part Number: 868136-DA04-11SRWA
Features: Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 1.85V 20mA 0.630" H x 0.795" W x 0.276" D (16.00mm x 20.20mm x 7.00mm) 16-DIP (0.500", 12.70mm)
Package: Tube
Package: 16-DIP (0.500", 12.70mm)
Family Name: DA04-11
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: DA04-11SRWA-ND, 754-2240
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 1.85V 20mA 0.630"" H x 0.795"" W x 0.276"" D (16.00mm x 20.20mm x 7.00mm) 16-DIP (0.500"", 12.70mm)"
LED Displays & Accessories Dual Red 640nm Common Anode
| Kingbright Corporation | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | DA04-11SRWA | 868136-DA04-11SRWA | 754-2240-ND | DA04-11SRWA |
| Product Name | .4" DUAL GAALAS LED DISPLAY | Display Modules - Display Modules - LED Character and Numeric - DA04-11SRWA | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | Dot Matrix | Segmented | |
| Character Type | Numeric | |||
| LED Color | Red | Red | ||
| Wavelength | 640 nm | 660 nm |