Kingbright Corporation 0.3" DUAL DIGIT YELLOW LED DISPLAY DA03-11SYKWA

Description
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3" DUAL DIGIT YELLOW LED DISPLAY - DA03-11SYKWA - Kingbright Corporation
City of Industry, CA, USA
0.3" DUAL DIGIT YELLOW LED DISPLAY
DA03-11SYKWA
0.3" DUAL DIGIT YELLOW LED DISPLAY DA03-11SYKWA
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.3 inch digit height
  • Low current operation
  • Excellent character appearance
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Suitable for computer peripherals
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Display, Led, 0.3, Yellow, Common An.; Led Color Kingbright - 96W6822 - Newark, An Avnet Company
Chicago, IL, United States
Display, Led, 0.3, Yellow, Common An.; Led Color Kingbright
96W6822
Display, Led, 0.3, Yellow, Common An.; Led Color Kingbright 96W6822
DISPLAY, LED, 0.3", YELLOW, COMMON AN.; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:54mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Anode; Product Range:

DISPLAY, LED, 0.3", YELLOW, COMMON AN.; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:54mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Anode; Product Range:

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
DA03-11SYKWA
LED Displays & Accessories DA03-11SYKWA
LED Displays & Accessories 0.3" DUAL DIGIT YEL LED DISPLAY

LED Displays & Accessories 0.3" DUAL DIGIT YEL LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number DA03-11SYKWA 96W6822 DA03-11SYKWA
Product Name 0.3" DUAL DIGIT YELLOW LED DISPLAY Display, Led, 0.3, Yellow, Common An.; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Yellow Yellow
Wavelength 590 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details