Kingbright Corporation .56" 4-DIGIT GRN LED DISPLAY CC56-21GWA

Description
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56" 4-DIGIT GRN LED DISPLAY - CC56-21GWA - Kingbright Corporation
City of Industry, CA, USA
.56" 4-DIGIT GRN LED DISPLAY
CC56-21GWA
.56" 4-DIGIT GRN LED DISPLAY CC56-21GWA
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height with 12 pins only
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number CC56-21GWA
Product Name .56" 4-DIGIT GRN LED DISPLAY
Display Type Segmented
Character Type Numeric
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
.54" DUAL ALPHANUMERIC GRN.LED DISPLAYP - PDA54-11GWA - Kingbright Corporation
Specs
Character Type Alphanumeric
LED Color Green
Wavelength 568 nm
View Details
2 suppliers