Kingbright Corporation .56" 4-DIGIT GRN LED DISPLAY CC56-12GWA

Description
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Description
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet
Datasheet Summary
Powered by GS/AI

The CC56-12GWA is a 0.56 inch four-digit green LED display manufactured by Kingbright Corporation. It features a gray face with white segments and is designed for low current operation, making it suitable for various applications, including home appliances and industrial devices. The display is mechanically rugged and allows for easy mounting on printed circuit boards or sockets. It has a luminous intensity of 5600 to 11000 µcd at 10mA, with a peak emission wavelength of 565 nm. The device operates within a temperature range of -40°C to +85°C and is RoHS compliant. It is important to note that the display requires protective current-limiting resistors for optimal operation and should be used within specified electrical limits to avoid damage.

Datasheet Summary
Powered by GS/AI

The CC56-12GWA is a 0.56 inch four-digit green LED display manufactured by Kingbright Corporation. It features a gray face with white segments and is designed for low current operation, making it suitable for various applications, including home appliances and industrial devices. The display is mechanically rugged and allows for easy mounting on printed circuit boards or sockets. It has a luminous intensity of 5600 to 11000 µcd at 10mA, with a peak emission wavelength of 565 nm. The device operates within a temperature range of -40°C to +85°C and is RoHS compliant. It is important to note that the display requires protective current-limiting resistors for optimal operation and should be used within specified electrical limits to avoid damage.

Suppliers

Company
Product
Description
Supplier Links
.56" 4-DIGIT GRN LED DISPLAY - CC56-12GWA - Kingbright Corporation
City of Industry, CA, USA
.56" 4-DIGIT GRN LED DISPLAY
CC56-12GWA
.56" 4-DIGIT GRN LED DISPLAY CC56-12GWA
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height with 12 pins only
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
7-Segment Led Display, Mechanically Rugged, 4, 14.22 Mm, Green, Common Cathode, 4.5 Mcd, 20 Ma Rohs Compliant Kingbright - 49Y1106 - Newark, An Avnet Company
Chicago, IL, United States
7-Segment Led Display, Mechanically Rugged, 4, 14.22 Mm, Green, Common Cathode, 4.5 Mcd, 20 Ma Rohs Compliant Kingbright
49Y1106
7-Segment Led Display, Mechanically Rugged, 4, 14.22 Mm, Green, Common Cathode, 4.5 Mcd, 20 Ma Rohs Compliant Kingbright 49Y1106
7-Segment LED Display, Mechanically Rugged, 4, 14.22 mm, Green, Common Cathode, 4.5 mcd, 20 mA RoHS Compliant: Yes

7-Segment LED Display, Mechanically Rugged, 4, 14.22 mm, Green, Common Cathode, 4.5 mcd, 20 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number CC56-12GWA 49Y1106
Product Name .56" 4-DIGIT GRN LED DISPLAY 7-Segment Led Display, Mechanically Rugged, 4, 14.22 Mm, Green, Common Cathode, 4.5 Mcd, 20 Ma Rohs Compliant Kingbright
Display Type Segmented Segmented
Character Type Numeric
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details