Kingbright Corporation .56" 4-DIGIT RED LED DISPLAY CC56-12EWA

Description
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56" 4-DIGIT RED LED DISPLAY - CC56-12EWA - Kingbright Corporation
City of Industry, CA, USA
.56" 4-DIGIT RED LED DISPLAY
CC56-12EWA
.56" 4-DIGIT RED LED DISPLAY CC56-12EWA
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height with 12 pins only
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number CC56-12EWA
Product Name .56" 4-DIGIT RED LED DISPLAY
Display Type Segmented
Character Type Numeric
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details