Kingbright Corporation .56" 4-DIGIT GREEN LED DISPLAY CC56-11CGKWA

Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56" 4-DIGIT GREEN LED DISPLAY - CC56-11CGKWA - Kingbright Corporation
City of Industry, CA, USA
.56" 4-DIGIT GREEN LED DISPLAY
CC56-11CGKWA
.56" 4-DIGIT GREEN LED DISPLAY CC56-11CGKWA
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Clock Disp, 0.56 Cmn Cath, Green; Led Color Kingbright - 83T2526 - Newark, An Avnet Company
Chicago, IL, United States
Clock Disp, 0.56 Cmn Cath, Green; Led Color Kingbright
83T2526
Clock Disp, 0.56 Cmn Cath, Green; Led Color Kingbright 83T2526
CLOCK DISP, 0.56" CMN CATH, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:35mcd; No. of Digits / Alpha:4; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

CLOCK DISP, 0.56" CMN CATH, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:35mcd; No. of Digits / Alpha:4; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
CC56-11CGKWA
LED Displays & Accessories CC56-11CGKWA
LED Displays & Accessories .56" 4-DIGIT GRN LED DISPLAY

LED Displays & Accessories .56" 4-DIGIT GRN LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number CC56-11CGKWA 83T2526 CC56-11CGKWA
Product Name .56" 4-DIGIT GREEN LED DISPLAY Clock Disp, 0.56 Cmn Cath, Green; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Green Green
Wavelength 570 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details