A range of quad-digit 7-segment LED displays from Kingbright. In addition to the four digits plus decimal points, most of these displays feature a colon between the two central digits allowing them to correctly display time in 12 or 24-hour format. The displays exhibit excellent visibility with high on/off contrast, and are available in a range of colours.
Low current operation. Excellent character appearance. Grey face with white segments. Easy mounting on P.C. boards or sockets. Categorized for luminous intensity. Mechanically rugged. RoHS compliant
Display Type = 7-Segment
Number of Characters = 4
LED Colours = Green
Number of Segments = 7
Character Width = 8mm
Character Height = 14.2mm
Common Connection = Anode
Mounting Type = Through Hole
External Dimensions = 50.3 x 19 x 8.1mm
External Depth = 19mm
Delivery on production packaging - Tube. This product is non-returnable.
A range of quad-digit 7-segment LED displays from Kingbright. In addition to the four digits plus decimal points, most of these displays feature a colon between the two central digits allowing them to correctly display time in 12 or 24-hour format. The displays exhibit excellent visibility with high on/off contrast, and are available in a range of colours.
Low current operation. Excellent character appearance. Grey face with white segments. Easy mounting on P.C. boards or sockets. Categorized for luminous intensity. Mechanically rugged. RoHS compliant
Display Type = 7-Segment
Number of Characters = 4
LED Colours = Green
Number of Segments = 7
Character Width = 8mm
Character Height = 14.2mm
Common Connection = Anode
Mounting Type = Through Hole
External Dimensions = 50.3 x 19 x 8.1mm
External Depth = 19mm
RS Components, Ltd. | |
---|---|
Product Category | Digital LED Displays |
Product Number | 8721963P |
Display Type | Segmented |