Kingbright Corporation Display Modules - Display Modules - LCD, OLED, Graphic - CA56-12SRWA CA56-12SRWA

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051025-CA56-12SRWA Number of Positions: 4 Color: Red Wavelength: 640 nm Categories: Display Modules - LCD, OLED, Graphic Alternative Parts (Cross-Reference): CA56-12SRWACA 56-12 SRWA; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051025-CA56-12SRWA Number of Positions: 4 Color: Red Wavelength: 640 nm Categories: Display Modules - LCD, OLED, Graphic Alternative Parts (Cross-Reference): CA56-12SRWACA 56-12 SRWA; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LCD, OLED, Graphic - CA56-12SRWA - CA56-12SRWA - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LCD, OLED, Graphic - CA56-12SRWA
CA56-12SRWA
Display Modules - Display Modules - LCD, OLED, Graphic - CA56-12SRWA CA56-12SRWA
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051025-CA56-12SRWA Number of Positions: 4 Color: Red Wavelength: 640 nm Categories: Display Modules - LCD, OLED, Graphic Alternative Parts (Cross-Reference): CA56-12SRWACA 56-12 SRWA; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051025-CA56-12SRWA
Number of Positions: 4
Color: Red
Wavelength: 640 nm
Categories: Display Modules - LCD, OLED, Graphic
Alternative Parts (Cross-Reference): CA56-12SRWACA 56-12 SRWA;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Liquid Crystal Display (LCD) Modules
Product Number CA56-12SRWA
Product Name Display Modules - Display Modules - LCD, OLED, Graphic - CA56-12SRWA
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204598 - RS Components, Ltd.
Specs
Display Type Character Display
Character Height 4.8 mm (0.1890 inch)
Viewing Area Width 61.8 mm (2.43 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
6 Digit LCD Display - LD111 - Hymark/Kentucky Gauge
Hymark/Kentucky Gauge
Specs
Display Type Character Display
Technology Quasi-Absolute
LCD Mode Positive
View Details
Display Modules - LCD, OLED Character and Numeric - 67-1787-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight None
View Details
3 suppliers