Kingbright Corporation .56" 4-DIGIT RED LED DISPLAY CA56-11SURKWA

Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56" 4-DIGIT RED LED DISPLAY - CA56-11SURKWA - Kingbright Corporation
City of Industry, CA, USA
.56" 4-DIGIT RED LED DISPLAY
CA56-11SURKWA
.56" 4-DIGIT RED LED DISPLAY CA56-11SURKWA
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Displays - 1651504 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1651504
LED Displays 1651504
7-Seg Display 4-digit Red CA 14.22mm

7-Seg Display 4-digit Red CA 14.22mm

Supplier's Site
LED Displays - 7192389 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
7192389
LED Displays 7192389
7-Seg Display 4-digit Red CA 14.22mm

7-Seg Display 4-digit Red CA 14.22mm

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - CA56-11SURKWA - 865736-CA56-11SURKWA - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - CA56-11SURKWA
865736-CA56-11SURKWA
Display Modules - Display Modules - LED Character and Numeric - CA56-11SURKWA 865736-CA56-11SURKWA
Manufacturer: Kingbright Win Source Part Number: 865736-CA56-11SURKWA Features: Display Modules - LED Character and Numeric Red 7-Segment Clock 4 Character Common Anode 1.95V 20mA - 36-DIP (0.600", 15.24mm) Package: Tube Package: 36-DIP (0.600", 15.24mm) Family Name: CA56-11 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Kingbright
Win Source Part Number: 865736-CA56-11SURKWA
Features: Display Modules - LED Character and Numeric Red 7-Segment Clock 4 Character Common Anode 1.95V 20mA - 36-DIP (0.600", 15.24mm)
Package: Tube
Package: 36-DIP (0.600", 15.24mm)
Family Name: CA56-11
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Character and Numeric - CA56-11SURKWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
CA56-11SURKWA-ND
LED Character and Numeric CA56-11SURKWA-ND
"Display Modules - LED Character and Numeric Red 7-Segment Clock 4 Character Common Anode 1.95V 20mA 36-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment Clock 4 Character Common Anode 1.95V 20mA 36-DIP (0.600"", 15.24mm)"

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation RS Components, Ltd. Win Source Electronics DigiKey
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number CA56-11SURKWA 1651504 865736-CA56-11SURKWA CA56-11SURKWA-ND
Product Name .56" 4-DIGIT RED LED DISPLAY LED Displays Display Modules - Display Modules - LED Character and Numeric - CA56-11SURKWA LED Character and Numeric
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red; Red Red
Wavelength 630 nm 630 nm 645 nm
Character Height 14.22 mm (0.5600 inch) 14.2 mm (0.5591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details