Kingbright Corporation LED Character and Numeric CA56-11GWA

Description
"Display Modules - LED Character and Numeric Green 7-Segment Clock 4 Character Common Anode 2.2V 20mA 0.748"" H x 1.980"" W x 0.319"" D (19.00mm x 50.30mm x 8.10mm) 36-DIP Module (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment Clock 4 Character Common Anode 2.2V 20mA 0.748"" H x 1.980"" W x 0.319"" D (19.00mm x 50.30mm x 8.10mm) 36-DIP Module (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 754-2237-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2237-ND
LED Character and Numeric 754-2237-ND
"Display Modules - LED Character and Numeric Green 7-Segment Clock 4 Character Common Anode 2.2V 20mA 0.748"" H x 1.980"" W x 0.319"" D (19.00mm x 50.30mm x 8.10mm) 36-DIP Module (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment Clock 4 Character Common Anode 2.2V 20mA 0.748"" H x 1.980"" W x 0.319"" D (19.00mm x 50.30mm x 8.10mm) 36-DIP Module (0.600"", 15.24mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1051026-CA56-11GWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1051026-CA56-11GWA
Optoelectronics - Display Modules - LED Character and Numeric 1051026-CA56-11GWA
Win Source Part Number: 1051026-CA56-11GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 10 Millicandela Rating: 11mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 7-Segment Clock Number of Characters: 4 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Package / Case: 36-DIP Module (0.600", 15.24mm) Dimension: 0.748" H x 1.980" W x 0.319" D (19.00mm x 50.30mm x 8.10mm) Alternative Parts (Cross-Reference): BA56-11GWA; BA56-12GWA; LTC-5623G; LTC-2623G; LTC-5653G-01; TDCG1050M; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2237,CA56-11GWA- ND Base Product Number: CA56-11

Win Source Part Number: 1051026-CA56-11GWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tube
Standard Package: 10
Millicandela Rating: 11mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 62.5mW
Display Type: 7-Segment Clock
Number of Characters: 4
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Package / Case: 36-DIP Module (0.600", 15.24mm)
Dimension: 0.748" H x 1.980" W x 0.319" D (19.00mm x 50.30mm x 8.10mm)
Alternative Parts (Cross-Reference): BA56-11GWA; BA56-12GWA; LTC-5623G; LTC-2623G; LTC-5653G-01; TDCG1050M;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-2237,CA56-11GWA-ND
Base Product Number: CA56-11

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
CA56-11GWA
LED Displays & Accessories CA56-11GWA
LED Displays & Accessories Quad Green 568nm Common Anode

LED Displays & Accessories Quad Green 568nm Common Anode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 754-2237-ND 1051026-CA56-11GWA CA56-11GWA
Product Name LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix
Common Common Anode
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 1711674 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Green; Blue; Blue, green, red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details