Kingbright Corporation .56" 3-DIGIT YEL.LED DISPLAY BC56-12YWA

Description
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56" 3-DIGIT YEL.LED DISPLAY - BC56-12YWA - Kingbright Corporation
City of Industry, CA, USA
.56" 3-DIGIT YEL.LED DISPLAY
BC56-12YWA
.56" 3-DIGIT YEL.LED DISPLAY BC56-12YWA
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height with 12 pins only
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
BC56-12YWA
LED Displays & Accessories BC56-12YWA
LED Displays & Accessories Tri Yellow 588nm Common Cathode

LED Displays & Accessories Tri Yellow 588nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number BC56-12YWA BC56-12YWA
Product Name .56" 3-DIGIT YEL.LED DISPLAY LED Displays & Accessories
Display Type Segmented
Character Type Numeric
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details