Kingbright Corporation .56" 3-DIGIT RED LED DISPLAY BC56-12SRWA

Description
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56" 3-DIGIT RED LED DISPLAY - BC56-12SRWA - Kingbright Corporation
City of Industry, CA, USA
.56" 3-DIGIT RED LED DISPLAY
BC56-12SRWA
.56" 3-DIGIT RED LED DISPLAY BC56-12SRWA
Features and Applications 0.56 inch digit height with 12 pins only Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height with 12 pins only
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - 754-1660-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1660-5-ND
LED Character and Numeric 754-1660-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 3 Character Common Cathode 1.85V 20mA 1.480"" H x 0.748"" W x 0.319"" D (37.60mm x 19.00mm x 8.10mm) 12-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 3 Character Common Cathode 1.85V 20mA 1.480"" H x 0.748"" W x 0.319"" D (37.60mm x 19.00mm x 8.10mm) 12-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
BC56-12SRWA
LED Displays & Accessories BC56-12SRWA
LED Displays & Accessories 14mm THREE DIGIT

LED Displays & Accessories 14mm THREE DIGIT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number BC56-12SRWA 754-1660-5-ND BC56-12SRWA
Product Name .56" 3-DIGIT RED LED DISPLAY LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Red Red
Wavelength 640 nm 660 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
 - FI-127 - Dillon Force Measurement
Dillon Force Measurement
View Details