The BC56-12CGKWA is a 0.56-inch three-digit green LED display manufactured by Kingbright Corporation. It features a gray face with white segments and is designed for low current operation, making it suitable for various applications including home appliances and industrial devices. The display is mechanically rugged and allows for easy mounting on printed circuit boards or sockets. It has a luminous intensity of 14,000 to 35,000 ucd at 10mA, with a peak emission wavelength of 574 nm. The device is RoHS compliant and operates within a temperature range of -40°C to +85°C. Precautions for handling include protection against electrostatic discharge, and it is recommended to use current-limiting resistors in circuit designs to ensure optimal performance.
Features and Applications
LED Displays & Accessories .56" 3-DIGIT GRN LED DISPLAY
| Kingbright Corporation | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | BC56-12CGKWA | BC56-12CGKWA |
| Product Name | .56" 3-DIGIT GREEN LED DISPLAY | LED Displays & Accessories |
| Display Type | Segmented | |
| Character Type | Numeric | |
| LED Color | Green |