The BC56-11YWA is a 0.56 inch three-digit yellow LED display manufactured by Kingbright Corporation. It utilizes Gallium Arsenide Phosphide on Gallium Phosphide for its yellow light emission, with a peak wavelength of 590 nm and a dominant wavelength of 588 nm. The display features a white diffused lens and offers a luminous intensity ranging from 2200 to 6500 ucd at a forward current of 10 mA. This display is designed for low current operation and is mechanically rugged, making it suitable for various applications including home appliances, industrial equipment, and digital status displays. It is RoHS compliant, ensuring it meets environmental standards. The display operates within a temperature range of -40 to +85 °C and has a maximum power dissipation of 75 mW. It is recommended for use with protective current-limiting resistors to ensure optimal performance and longevity.
Features and Applications
LED Displays & Accessories Tri Yellow 588nm Common Cathode
| Kingbright Corporation | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | BC56-11YWA | BC56-11YWA |
| Product Name | .56" 3-DIG.YEL.LED DISPLAY | LED Displays & Accessories |
| Display Type | Segmented | |
| Character Type | Numeric | |
| LED Color | Yellow |