Kingbright Corporation .56" 3-DIGIT YELLOW LED DISPLAY BC56-11SYKWA

Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56" 3-DIGIT YELLOW LED DISPLAY - BC56-11SYKWA - Kingbright Corporation
City of Industry, CA, USA
.56" 3-DIGIT YELLOW LED DISPLAY
BC56-11SYKWA
.56" 3-DIGIT YELLOW LED DISPLAY BC56-11SYKWA
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
BC56-11SYKWA
LED Displays & Accessories BC56-11SYKWA
LED Displays & Accessories .56" 3-DIGIT YEL LED DISPLAY

LED Displays & Accessories .56" 3-DIGIT YEL LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number BC56-11SYKWA BC56-11SYKWA
Product Name .56" 3-DIGIT YELLOW LED DISPLAY LED Displays & Accessories
Display Type Segmented
Character Type Numeric
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details