Kingbright Corporation .56" 3-DIGIT RED LED DISPLAY BC56-11SURKWA

Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56" 3-DIGIT RED LED DISPLAY - BC56-11SURKWA - Kingbright Corporation
City of Industry, CA, USA
.56" 3-DIGIT RED LED DISPLAY
BC56-11SURKWA
.56" 3-DIGIT RED LED DISPLAY BC56-11SURKWA
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Displays - 8634998 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8634998
LED Displays 8634998
7-Seg Display 3-Digit 14.2mm Red

7-Seg Display 3-Digit 14.2mm Red

Supplier's Site
LED Character and Numeric - BC56-11SURKWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
BC56-11SURKWA-ND
LED Character and Numeric BC56-11SURKWA-ND
"Display Modules - LED Character and Numeric Red 7-Segment 3 Character Common Cathode 1.95V 20mA 1.480"" H x 0.748"" W x 0.319"" D (37.60mm x 19.00mm x 8.10mm) 28-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 3 Character Common Cathode 1.95V 20mA 1.480"" H x 0.748"" W x 0.319"" D (37.60mm x 19.00mm x 8.10mm) 28-DIP (0.600"", 15.24mm)"

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation RS Components, Ltd. DigiKey
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number BC56-11SURKWA 8634998 BC56-11SURKWA-ND
Product Name .56" 3-DIGIT RED LED DISPLAY LED Displays LED Character and Numeric
Display Type Segmented Segmented
Character Type Numeric
LED Color Red Red; Red Red
Wavelength 630 nm 630 nm 645 nm
Character Height 14.22 mm (0.5600 inch) 14.2 mm (0.5591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 1711674 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Green; Blue; Blue, green, red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details