Kingbright Corporation .56" 3-DIG.RED LED DISPLAY BC56-11SRWA

Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56" 3-DIG.RED LED DISPLAY - BC56-11SRWA - Kingbright Corporation
City of Industry, CA, USA
.56" 3-DIG.RED LED DISPLAY
BC56-11SRWA
.56" 3-DIG.RED LED DISPLAY BC56-11SRWA
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1049614-BC56-11SRWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1049614-BC56-11SRWA
Optoelectronics - Display Modules - LED Character and Numeric 1049614-BC56-11SRWA
Win Source Part Number: 1049614-BC56-11SRWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 13 Millicandela Rating: 34mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Peak: 660nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 3 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 28-DIP (0.600", 15.24mm) Dimension: 1.480" H x 0.748" W x 0.319" D (37.60mm x 19.00mm x 8.10mm) Alternative Parts (Cross-Reference): BA56-11SRWA; BC56-12SRWA; BA56-12SRWA; LTC-2621E; LTC-571HR; LTC-2721WC; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: BC56-11

Win Source Part Number: 1049614-BC56-11SRWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 13
Millicandela Rating: 34mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Wavelength - Peak: 660nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 3
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Package / Case: 28-DIP (0.600", 15.24mm)
Dimension: 1.480" H x 0.748" W x 0.319" D (37.60mm x 19.00mm x 8.10mm)
Alternative Parts (Cross-Reference): BA56-11SRWA; BC56-12SRWA; BA56-12SRWA; LTC-2621E; LTC-571HR; LTC-2721WC;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: BC56-11

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
BC56-11SRWA
LED Displays & Accessories BC56-11SRWA
LED Displays & Accessories Tri Red 640nm Common Cathode

LED Displays & Accessories Tri Red 640nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number BC56-11SRWA 1049614-BC56-11SRWA BC56-11SRWA
Product Name .56" 3-DIG.RED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Numeric
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - XZFABBA10C-ND - DigiKey
Specs
Display Type Segmented
Character Type Alphanumeric
Common Common Cathode
View Details