Kingbright Corporation Display, Seven Segment, 10.2Mm, Orange; Led Color Kingbright BC04-11SEKWA

Description
DISPLAY, SEVEN SEGMENT, 10.2MM, ORANGE; LED Color:Orange; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:48mcd; No. of Digits / Alpha:3; Character Size:10.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 10.2MM, ORANGE; LED Color:Orange; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:48mcd; No. of Digits / Alpha:3; Character Size:10.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 10.2Mm, Orange; Led Color Kingbright - 62X8745 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10.2Mm, Orange; Led Color Kingbright
62X8745
Display, Seven Segment, 10.2Mm, Orange; Led Color Kingbright 62X8745
DISPLAY, SEVEN SEGMENT, 10.2MM, ORANGE; LED Color:Orange; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:48mcd; No. of Digits / Alpha:3; Character Size:10.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 10.2MM, ORANGE; LED Color:Orange; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:48mcd; No. of Digits / Alpha:3; Character Size:10.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 62X8745
Product Name Display, Seven Segment, 10.2Mm, Orange; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8235920 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details