LED Displays & Accessories .56" 3-DIGIT YEL LED DISPLAY
DISPLAY, LED, 0.56", YELLOW, COMMON ANODE; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:120mcd; No. of Digits / Alpha:3; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | BA56-11SYKWA | 96W6814 |
| Product Name | LED Displays & Accessories | Display, Led, 0.56, Yellow, Common Anode; Led Color Kingbright |
| Display Type | Segmented |