Features and Applications
Manufacturer: Kingbright
Win Source Part Number: 863388-BA56-11SRWA
Features: Display Modules - LED Character and Numeric Red 7-Segment 3 Character Common Anode 1.85V 20mA 1.480" H x 0.748" W x 0.319" D (37.60mm x 19.00mm x 8.10mm) 28-DIP (0.600", 15.24mm)
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Family Name: BA56-11
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-2234, BA56-11SRWA-ND
LED Displays & Accessories Tri Red 640nm Common Anode
| Kingbright Corporation | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | BA56-11SRWA | 863388-BA56-11SRWA | BA56-11SRWA |
| Product Name | .56" 3-DIGIT RED LED DISPLAY | Display Modules - Display Modules - LED Character and Numeric - BA56-11SRWA | LED Displays & Accessories |
| Display Type | Segmented | Dot Matrix | |
| Character Type | Numeric | ||
| LED Color | Red |