Win Source Part Number: 1371667-APTR3216SURC
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Series: Heli-R
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Supplier Device Package: Chip LED
Base Product Number: APTR3216
Mounting Type: Surface Mount, Bottom Entry
HTSUS: 8541.41.0000
Size / Dimension: 3.20mm L x 1.60mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 1.05mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.60mm
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 20mA
Viewing Angle: 120°
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | APTR3216SURCK |
| Product Name | Optoelectronics - LED Indication - Discrete |