Kingbright Corporation Optoelectronics - LED Indication - Discrete APTF1616SURKCGKSYKC

Description
Win Source Part Number: 1371785-APTF1616SURK CGKSYKC Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Series: HELI Colour Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package: 4-SMD Base Product Number: APTF1616 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 1.60mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green, Red, Yellow Configuration: Common Anode Height (Max): 0.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 55mcd Green, 250mcd Red, 120mcd Yellow Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 1.60mm Voltage - Forward (Vf) (Typ): 2.1V Green, 1.95V Red, 2V Yellow Current - Test: 20mA Green, 20mA Red, 20mA Yellow Viewing Angle: 120° Wavelength - Dominant: 570nm Green, 630nm Red, 590nm Yellow Wavelength - Peak: 574nm Green, 650nm Red, 590nm Yellow
Request a Quote Datasheet
Description
Win Source Part Number: 1371785-APTF1616SURK CGKSYKC Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Series: HELI Colour Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package: 4-SMD Base Product Number: APTF1616 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 1.60mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green, Red, Yellow Configuration: Common Anode Height (Max): 0.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 55mcd Green, 250mcd Red, 120mcd Yellow Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 1.60mm Voltage - Forward (Vf) (Typ): 2.1V Green, 1.95V Red, 2V Yellow Current - Test: 20mA Green, 20mA Red, 20mA Yellow Viewing Angle: 120° Wavelength - Dominant: 570nm Green, 630nm Red, 590nm Yellow Wavelength - Peak: 574nm Green, 650nm Red, 590nm Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - APTF1616SURKCGKSYKC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
APTF1616SURKCGKSYKC
Optoelectronics - LED Indication - Discrete APTF1616SURKCGKSYKC
Win Source Part Number: 1371785-APTF1616SURK CGKSYKC Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Series: HELI Colour Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package: 4-SMD Base Product Number: APTF1616 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 1.60mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green, Red, Yellow Configuration: Common Anode Height (Max): 0.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 55mcd Green, 250mcd Red, 120mcd Yellow Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 1.60mm Voltage - Forward (Vf) (Typ): 2.1V Green, 1.95V Red, 2V Yellow Current - Test: 20mA Green, 20mA Red, 20mA Yellow Viewing Angle: 120° Wavelength - Dominant: 570nm Green, 630nm Red, 590nm Yellow Wavelength - Peak: 574nm Green, 650nm Red, 590nm Yellow

Win Source Part Number: 1371785-APTF1616SURKCGKSYKC
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Series: HELI Colour
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, No Lead
Supplier Device Package: 4-SMD
Base Product Number: APTF1616
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.60mm L x 1.60mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green, Red, Yellow
Configuration: Common Anode
Height (Max): 0.90mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 55mcd Green, 250mcd Red, 120mcd Yellow
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 1.60mm
Voltage - Forward (Vf) (Typ): 2.1V Green, 1.95V Red, 2V Yellow
Current - Test: 20mA Green, 20mA Red, 20mA Yellow
Viewing Angle: 120°
Wavelength - Dominant: 570nm Green, 630nm Red, 590nm Yellow
Wavelength - Peak: 574nm Green, 650nm Red, 590nm Yellow

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number APTF1616SURKCGKSYKC
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
LED Bulbs - 2859727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 40 watts
View Details