Kingbright Corporation SMD 25mA 4.1V Led Indication - Discrete APTD3216ZGC

Description
Green SMD LED 515nm 2-Pin 25mA 4.1V 2300mcd Product overview: APTD3216ZGC from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 4.1V. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA, 4.1V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APTD3216ZGC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Green SMD LED 515nm 2-Pin 25mA 4.1V 2300mcd Product overview: APTD3216ZGC from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 4.1V. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA, 4.1V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APTD3216ZGC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25mA 4.1V Led Indication - Discrete - 105-APTD3216ZGC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25mA 4.1V Led Indication - Discrete
105-APTD3216ZGC
SMD 25mA 4.1V Led Indication - Discrete 105-APTD3216ZGC
Green SMD LED 515nm 2-Pin 25mA 4.1V 2300mcd Product overview: APTD3216ZGC from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 4.1V. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA, 4.1V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APTD3216ZGC can be used for catalog matching and distributor lookup.

Green SMD LED 515nm 2-Pin 25mA 4.1V 2300mcd Product overview: APTD3216ZGC from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 4.1V. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 25mA, 4.1V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APTD3216ZGC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-APTD3216ZGC
Product Name SMD 25mA 4.1V Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Pipe
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details