Kingbright Corporation Custom Parts - Custom Parts (0 - A) - APTD3216SRCPRV-01 APTD3216SRCPRV-01

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107621-APTD3216SRCP RV-01 Color: Red Forward Voltage: 1.85 V Viewing Angle: 50 ° Categories: Custom Parts Case / Package: SMD/SMT Lens Style: Clear Alternative Parts (Cross-Reference): APTD3216SRCPRV01; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107621-APTD3216SRCP RV-01 Color: Red Forward Voltage: 1.85 V Viewing Angle: 50 ° Categories: Custom Parts Case / Package: SMD/SMT Lens Style: Clear Alternative Parts (Cross-Reference): APTD3216SRCPRV01; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - APTD3216SRCPRV-01 - 1107621-APTD3216SRCPRV-01 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - APTD3216SRCPRV-01
1107621-APTD3216SRCPRV-01
Custom Parts - Custom Parts (0 - A) - APTD3216SRCPRV-01 1107621-APTD3216SRCPRV-01
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107621-APTD3216SRCP RV-01 Color: Red Forward Voltage: 1.85 V Viewing Angle: 50 ° Categories: Custom Parts Case / Package: SMD/SMT Lens Style: Clear Alternative Parts (Cross-Reference): APTD3216SRCPRV01; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107621-APTD3216SRCPRV-01
Color: Red
Forward Voltage: 1.85 V
Viewing Angle: 50 °
Categories: Custom Parts
Case / Package: SMD/SMT
Lens Style: Clear
Alternative Parts (Cross-Reference): APTD3216SRCPRV01;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1107621-APTD3216SRCPRV-01
Product Name Custom Parts - Custom Parts (0 - A) - APTD3216SRCPRV-01
Unlock Full Specs
to access all available technical data