Kingbright Corporation Optoelectronics -LED Indication - Discrete APTD2012LSYCK

Description
Manufacturer: Kingbright Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Yellow Configuration: Standard Mounting Type: Surface Mount Wavelength - Dominant: 590nm Package / Case: 0805 (2012 Metric) Supplier Device Package: 2012
Request a Quote Datasheet
Description
Manufacturer: Kingbright Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Yellow Configuration: Standard Mounting Type: Surface Mount Wavelength - Dominant: 590nm Package / Case: 0805 (2012 Metric) Supplier Device Package: 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics -LED Indication - Discrete - APTD2012LSYCK - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics -LED Indication - Discrete
APTD2012LSYCK
Optoelectronics -LED Indication - Discrete APTD2012LSYCK
Manufacturer: Kingbright Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Yellow Configuration: Standard Mounting Type: Surface Mount Wavelength - Dominant: 590nm Package / Case: 0805 (2012 Metric) Supplier Device Package: 2012

Manufacturer: Kingbright
Category: Optoelectronics -LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Yellow
Configuration: Standard
Mounting Type: Surface Mount
Wavelength - Dominant: 590nm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 2012

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number APTD2012LSYCK
Product Name Optoelectronics -LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details