Kingbright Corporation Optoelectronics -LED Indication - Discrete APTD2012LQBC/D

Description
Manufacturer: Kingbright Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Blue Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Lens Style: Round with Domed Top Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Kingbright Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Blue Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Lens Style: Round with Domed Top Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics -LED Indication - Discrete - APTD2012LQBC/D - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics -LED Indication - Discrete
APTD2012LQBC/D
Optoelectronics -LED Indication - Discrete APTD2012LQBC/D
Manufacturer: Kingbright Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Blue Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Lens Style: Round with Domed Top Mounting Type: Surface Mount

Manufacturer: Kingbright
Category: Optoelectronics -LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Blue
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Lens Style: Round with Domed Top
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number APTD2012LQBC/D
Product Name Optoelectronics -LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Rated Average Life 100000 hours
View Details
LED Bulbs - 205951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 20 watts
View Details