Kingbright Corporation Optoelectronics - LED Indication - Discrete APTD1608SECK

Description
Win Source Part Number: 1377853-APTD1608SECK Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 2-SMD Base Product Number: APTD1608 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Configuration: Standard Height (Max): 1.10mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Lens Style: Round with Domed Top Lens Size: 0.70mm Dia Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 60° Wavelength - Dominant: 601nm Wavelength - Peak: 610nm
Request a Quote Datasheet
Description
Win Source Part Number: 1377853-APTD1608SECK Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 2-SMD Base Product Number: APTD1608 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Configuration: Standard Height (Max): 1.10mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Lens Style: Round with Domed Top Lens Size: 0.70mm Dia Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 60° Wavelength - Dominant: 601nm Wavelength - Peak: 610nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - APTD1608SECK - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
APTD1608SECK
Optoelectronics - LED Indication - Discrete APTD1608SECK
Win Source Part Number: 1377853-APTD1608SECK Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 2-SMD Base Product Number: APTD1608 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Configuration: Standard Height (Max): 1.10mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Lens Style: Round with Domed Top Lens Size: 0.70mm Dia Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 60° Wavelength - Dominant: 601nm Wavelength - Peak: 610nm

Win Source Part Number: 1377853-APTD1608SECK
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Kingbright
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 2-SMD
Base Product Number: APTD1608
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.60mm L x 0.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Orange
Configuration: Standard
Height (Max): 1.10mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 500mcd
Lens Style: Round with Domed Top
Lens Size: 0.70mm Dia
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Viewing Angle: 60°
Wavelength - Dominant: 601nm
Wavelength - Peak: 610nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number APTD1608SECK
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS100smd-S - HIS100smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 2496478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 75 watts
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Male Pipe
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details