Manufacturer: Kingbright
Category: Optoelectronics- LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Red
Lens Color: Colorless
Mounting Type: Surface Mount
Supplier Device Package: 2-SMD
Size / Dimension: 1.60mm L x 0.80mm W
Base Product Number: APTD1608
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | APTD1608SECK/J3-PF |
| Product Name | Optoelectronics- LED Indication - Discrete |