Kingbright Corporation SMD 30mA Led Indication - Discrete APTD1608QBC/D

Description
Blue Chip LED 1.6x0.8mm 460nm 200mcd 30mA SMD Product overview: APTD1608QBC/D from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APTD1608QBC/D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Blue Chip LED 1.6x0.8mm 460nm 200mcd 30mA SMD Product overview: APTD1608QBC/D from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APTD1608QBC/D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30mA Led Indication - Discrete - 105-APTD1608QBC/D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30mA Led Indication - Discrete
105-APTD1608QBC/D
SMD 30mA Led Indication - Discrete 105-APTD1608QBC/D
Blue Chip LED 1.6x0.8mm 460nm 200mcd 30mA SMD Product overview: APTD1608QBC/D from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APTD1608QBC/D can be used for catalog matching and distributor lookup.

Blue Chip LED 1.6x0.8mm 460nm 200mcd 30mA SMD Product overview: APTD1608QBC/D from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-APTD1608QBC/D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-APTD1608QBC/D
Product Name SMD 30mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL1-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
2 suppliers
Specs
Lamp Type LED Lamps
View Details